Vishay Intertechnology, Inc. 80uF 60V Capacitor 600D806G060DJ4

Description
Cap Aluminum Lytic 80uF 60V -10% to 75% (9.53 X 41.3mm) Axial 2000h 125°C Product overview: 600D806G060DJ4 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80uF, 60V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 80uF, 60V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-600D806G060DJ4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 80uF 60V -10% to 75% (9.53 X 41.3mm) Axial 2000h 125°C Product overview: 600D806G060DJ4 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80uF, 60V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 80uF, 60V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-600D806G060DJ4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80uF 60V Capacitor
58-600D806G060DJ4
80uF 60V Capacitor 58-600D806G060DJ4
Cap Aluminum Lytic 80uF 60V -10% to 75% (9.53 X 41.3mm) Axial 2000h 125°C Product overview: 600D806G060DJ4 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80uF, 60V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 80uF, 60V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-600D806G060DJ4 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 80uF 60V -10% to 75% (9.53 X 41.3mm) Axial 2000h 125°C Product overview: 600D806G060DJ4 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80uF, 60V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 80uF, 60V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-600D806G060DJ4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 600D806G060DJ4-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
600D806G060DJ4-ND
Aluminum Electrolytic Capacitors 600D806G060DJ4-ND
80µF 60V Aluminum Electrolytic Capacitors Axial, Can

80µF 60V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 600D806G060DJ4 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
600D806G060DJ4
Capacitors - Aluminum Electrolytic Capacitors 600D806G060DJ4
CAP ALUM 80UF 60V AXIAL

CAP ALUM 80UF 60V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-600D806G060DJ4 600D806G060DJ4-ND 600D806G060DJ4
Product Name 80uF 60V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 80 microF 80 microF 80 microF
Capacitance Tolerance 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1147-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details