8µF 100V Aluminum Electrolytic Capacitors Axial, Can
Manufacturer: Vishay Sprague
Win Source Part Number: 759986-600D805F100DC
Series: 600D
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: Axial, Can
Voltage Rating: 100V
Applications: General
Capacitance: 8μF
Tolerance: -10%, +50%
Polarization: Polar
Categories: Capacitors
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Aluminum Electrolytic Capacitors - Axial Leaded 8uF 100V 10.5x25 Axi Product overview: 600D805F100DC5 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-600D805F100DC5 can be used for catalog matching and distributor lookup.
CAP ALUM 8UF 100V AXIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 600D805F100DC5-ND | 759986-600D805F100DC5 | 58-600D805F100DC5 | 600D805F100DC5 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Capacitors - 600D805F100DC5 | 8uF 100V Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 8 microF | 8 microF | 8 microF | 8 microF |