Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 600D397F040DX5

Description
390µF 40V Aluminum Electrolytic Capacitors Axial, Can 397mOhm @ 120Hz
Request a Quote Datasheet
Description
390µF 40V Aluminum Electrolytic Capacitors Axial, Can 397mOhm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 600D397F040DX5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
600D397F040DX5-ND
Aluminum Electrolytic Capacitors 600D397F040DX5-ND
390µF 40V Aluminum Electrolytic Capacitors Axial, Can 397mOhm @ 120Hz

390µF 40V Aluminum Electrolytic Capacitors Axial, Can 397mOhm @ 120Hz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 600D397F040DX5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
600D397F040DX5
Capacitors - Aluminum Electrolytic Capacitors 600D397F040DX5
CAP ALUM 390UF 40V AXIAL

CAP ALUM 390UF 40V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 600D397F040DX5-ND 600D397F040DX5
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 390 microF 390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713217 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1608-1238-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details