Vishay Precision Group Aluminum Electrolytic Capacitors 600D107F075DL5

Description
100µF 75V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
100µF 75V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 600D107F075DL5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
600D107F075DL5-ND
Aluminum Electrolytic Capacitors 600D107F075DL5-ND
100µF 75V Aluminum Electrolytic Capacitors Axial, Can

100µF 75V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Aluminum Electrolytic Capacitor 100Uf, 75V, +50%, -10%, Axial; Capacitance Vishay - 66C9267 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf, 75V, +50%, -10%, Axial; Capacitance Vishay
66C9267
Aluminum Electrolytic Capacitor 100Uf, 75V, +50%, -10%, Axial; Capacitance Vishay 66C9267
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 75V, +50%, -10%, AXIAL; Capacitance:100µF; Voltage(DC):75V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 75V, +50%, -10%, AXIAL; Capacitance:100µF; Voltage(DC):75V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 600D107F075DL5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
600D107F075DL5
Capacitors - Aluminum Electrolytic Capacitors 600D107F075DL5
CAP ALUM 100UF 75V AXIAL

CAP ALUM 100UF 75V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 600D107F075DL5-ND 66C9267 600D107F075DL5
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 100Uf, 75V, +50%, -10%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details