Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 600D106F250DG4

Description
10µF 250V Aluminum Electrolytic Capacitors Axial, Can 12.7Ohm @ 120Hz
Request a Quote Datasheet
Description
10µF 250V Aluminum Electrolytic Capacitors Axial, Can 12.7Ohm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 600D106F250DG4-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
600D106F250DG4-ND
Aluminum Electrolytic Capacitors 600D106F250DG4-ND
10µF 250V Aluminum Electrolytic Capacitors Axial, Can 12.7Ohm @ 120Hz

10µF 250V Aluminum Electrolytic Capacitors Axial, Can 12.7Ohm @ 120Hz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 600D106F250DG4 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
600D106F250DG4
Capacitors - Aluminum Electrolytic Capacitors 600D106F250DG4
CAP ALUM 10UF 250V AXIAL

CAP ALUM 10UF 250V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 600D106F250DG4-ND 600D106F250DG4
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers