Vishay Intertechnology, Inc. Tantalum Capacitors 597D108X0004R2T

Description
1000µF Conformal Coated Tantalum Capacitors 4V 3024 (7660 Metric) 18mOhm
Request a Quote Datasheet
Description
1000µF Conformal Coated Tantalum Capacitors 4V 3024 (7660 Metric) 18mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 597D108X0004R2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
597D108X0004R2T-ND
Tantalum Capacitors 597D108X0004R2T-ND
1000µF Conformal Coated Tantalum Capacitors 4V 3024 (7660 Metric) 18mOhm

1000µF Conformal Coated Tantalum Capacitors 4V 3024 (7660 Metric) 18mOhm

Buy Now Datasheet
Capacitor Tant, 1000Uf, ±20%, 4V, 20%, Smd; Capacitance Vishay - 66M6943 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1000Uf, ±20%, 4V, 20%, Smd; Capacitance Vishay
66M6943
Capacitor Tant, 1000Uf, ±20%, 4V, 20%, Smd; Capacitance Vishay 66M6943
CAPACITOR TANT, 1000UF, ±20%, 4V, 20%, SMD; Capacitance:1000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:3022 [7755 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.018ohm; No. of Pins:2; Reel Quantity:300 RoHS Compliant: Yes

CAPACITOR TANT, 1000UF, ±20%, 4V, 20%, SMD; Capacitance:1000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:3022 [7755 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.018ohm; No. of Pins:2; Reel Quantity:300 RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 597D108X0004R2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
597D108X0004R2T
Tantalum Capacitors 597D108X0004R2T
CAP TANT 1000UF 20% 4V 3024

CAP TANT 1000UF 20% 4V 3024

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 597D108X0004R2T-ND 66M6943 597D108X0004R2T
Product Name Tantalum Capacitors Capacitor Tant, 1000Uf, ±20%, 4V, 20%, Smd; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P50BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - 338-4414-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers