Vishay Intertechnology, Inc. Tantalum Capacitors 595D685X9004T2T

Description
6.8µF Conformal Coated Tantalum Capacitors 4V 0805 (2012 Metric) 7.8Ohm
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 4V 0805 (2012 Metric) 7.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D685X9004T2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D685X9004T2T-ND
Tantalum Capacitors 595D685X9004T2T-ND
6.8µF Conformal Coated Tantalum Capacitors 4V 0805 (2012 Metric) 7.8Ohm

6.8µF Conformal Coated Tantalum Capacitors 4V 0805 (2012 Metric) 7.8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 595D685X9004T2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
595D685X9004T2T
Capacitors - Tantalum Capacitors 595D685X9004T2T
CAP TANT 6.8UF 10% 4V 0805

CAP TANT 6.8UF 10% 4V 0805

Supplier's Site
Tantalum Capacitors - 595D685X9004T2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D685X9004T2T
Tantalum Capacitors 595D685X9004T2T
CAP TANT 6.8UF 10% 4V 0805

CAP TANT 6.8UF 10% 4V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 595D685X9004T2T-ND 595D685X9004T2T 595D685X9004T2T
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701235 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525002P70HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details