Cornell Dubilier Aluminum Electrolytic Capacitor 380LX122M200K042

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - 380LX122M200K042 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
380LX122M200K042
Aluminum Electrolytic Capacitor 380LX122M200K042
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-380LX122M200K042 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-380LX122M200K042
Aluminum Electrolytic Capacitors 2002-380LX122M200K042
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 1200µF 200V

380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 1200µF 200V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 380LX122M200K042-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
380LX122M200K042-ND
Aluminum Electrolytic Capacitors 380LX122M200K042-ND
1200µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 166mOhm @ 120Hz 3000 Hrs @ 85°C

1200µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 166mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 380LX122M200K042 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
380LX122M200K042
Capacitors - Aluminum Electrolytic Capacitors 380LX122M200K042
CAP ALUM 1200UF 20% 200V SNAP

CAP ALUM 1200UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  Richardson RFPD New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 380LX122M200K042 2002-380LX122M200K042 380LX122M200K042-ND 380LX122M200K042
Product Name Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1200 microF 1200 microF 1200 microF 1200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101183U050BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0108P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1701256 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details