Vishay Intertechnology, Inc. Tantalum Capacitors 595D475X0035C2T

Description
4.7µF Conformal Coated Tantalum Capacitors 35V 2812 (7132 Metric) 660mOhm
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 35V 2812 (7132 Metric) 660mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D475X0035C2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D475X0035C2T-ND
Tantalum Capacitors 595D475X0035C2T-ND
4.7µF Conformal Coated Tantalum Capacitors 35V 2812 (7132 Metric) 660mOhm

4.7µF Conformal Coated Tantalum Capacitors 35V 2812 (7132 Metric) 660mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 595D475X0035C2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
595D475X0035C2T
Capacitors - Tantalum Capacitors 595D475X0035C2T
CAP TANT 4.7UF 20% 35V 2812

CAP TANT 4.7UF 20% 35V 2812

Supplier's Site
Tantalum Capacitors - 595D475X0035C2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D475X0035C2T
Tantalum Capacitors 595D475X0035C2T
CAP TANT 4.7UF 20% 35V 2812

CAP TANT 4.7UF 20% 35V 2812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 595D475X0035C2T-ND 595D475X0035C2T 595D475X0035C2T
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620731 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details