The 595D336X0020D2T is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 33 OºF with a voltage rating of 20 V. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is necessary above 85 °C. The capacitor has a capacitance tolerance of ±20% and is classified under moisture sensitivity level 2a. This component is designed with a maximum dissipation factor of 6% at 120 Hz and a maximum equivalent series resistance (ESR) of 1.30 Ω at 100 kHz. The capacitor is packaged in a standard 2917 case size and is available with 100% tin terminations. It is suitable for applications requiring reliable performance in demanding environments, making it a viable option for engineers looking for robust capacitive solutions.
33µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric)
CAP TANT 33UF 20% 20V 2917
CAP TANT 33UF 20% 20V 2917
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 595D336X0020D2T-ND | 595D336X0020D2T | 595D336X0020D2T |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 33 microF | 33 microF | 33 microF |