CAP TANT 220UF 20% 10V 2917 Product overview: 595D227X0010D2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D227X0010D2T can be used for catalog matching and distributor lookup.
220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 140mOhm
Manufacturer: Vishay
Win Source Part Number: 907557-595D227X0010D
Series: TANTAMOUNT®, 595D
Operating Temperature Range: -55°C ~ 125°C
Features: 220 µF Conformal Coated Tantalum Capacitors 10 V 2917 (7343 Metric) 140mOhm
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8532.21.0050
CAP TANT 220UF 20% 10V 2917
CAP TANT 220UF 20% 10V 2917
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-595D227X0010D2T | 595D227X0010D2T-ND | 907557-595D227X0010D2T | 595D227X0010D2T | 595D227X0010D2T |
| Product Name | 220UF 10V Capacitor | Tantalum Capacitors | Tantalum Capacitors - 595D227X0010D2T | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | |
| WVDC | 10 volts | 10 volts |