Vishay Precision Group Tantalum Capacitors 595D226X96R3B2T

Description
22µF Conformal Coated Tantalum Capacitors 6.3V 1611 (4028 Metric) 570mOhm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 6.3V 1611 (4028 Metric) 570mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-595D226X96R3B2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D226X96R3B2TTR-ND
Tantalum Capacitors 718-595D226X96R3B2TTR-ND
22µF Conformal Coated Tantalum Capacitors 6.3V 1611 (4028 Metric) 570mOhm

22µF Conformal Coated Tantalum Capacitors 6.3V 1611 (4028 Metric) 570mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D226X96R3B2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D226X96R3B2TCT-ND
Tantalum Capacitors 718-595D226X96R3B2TCT-ND
22µF Conformal Coated Tantalum Capacitors 6.3V 1611 (4028 Metric) 570mOhm

22µF Conformal Coated Tantalum Capacitors 6.3V 1611 (4028 Metric) 570mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D226X96R3B2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D226X96R3B2TDKR-ND
Tantalum Capacitors 718-595D226X96R3B2TDKR-ND
22µF Conformal Coated Tantalum Capacitors 6.3V 1611 (4028 Metric) 570mOhm

22µF Conformal Coated Tantalum Capacitors 6.3V 1611 (4028 Metric) 570mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 6.3V Capacitor
59-595D226X96R3B2T
SMD 22uF 6.3V Capacitor 59-595D226X96R3B2T
Tantalum Capacitor 22uF 6.3V 10% SMD 125°C Product overview: 595D226X96R3B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D226X96R3B2T can be used for catalog matching and distributor lookup.

Tantalum Capacitor 22uF 6.3V 10% SMD 125°C Product overview: 595D226X96R3B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D226X96R3B2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP TANT 22UF 6.3V 10% 1611 - 874-595D226X96R3B2T - Utmel Electronic Limited
Hong Kong, China
CAP TANT 22UF 6.3V 10% 1611
874-595D226X96R3B2T
CAP TANT 22UF 6.3V 10% 1611 874-595D226X96R3B2T
CAP TANT 22UF 6.3V 10% 1611

CAP TANT 22UF 6.3V 10% 1611

Supplier's Site
Capacitor Tant, 22Uf, 6.3V, 0.57 Ohm, 0.1, Smd; Capacitance Vishay - 08J4250 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 6.3V, 0.57 Ohm, 0.1, Smd; Capacitance Vishay
08J4250
Capacitor Tant, 22Uf, 6.3V, 0.57 Ohm, 0.1, Smd; Capacitance Vishay 08J4250
CAPACITOR TANT, 22UF, 6.3V, 0.57 OHM, 0.1, SMD; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1611 [4028 Metric]; Capacitance Tolerance:± 10%; ESR:0.57ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:390mARoHS Compliant: Yes

CAPACITOR TANT, 22UF, 6.3V, 0.57 OHM, 0.1, SMD; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1611 [4028 Metric]; Capacitance Tolerance:± 10%; ESR:0.57ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:390mARoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 22Uf, 6.3V, 0.57 Ohm, 0.1, Smd; Capacitance Vishay - 08J0561 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 6.3V, 0.57 Ohm, 0.1, Smd; Capacitance Vishay
08J0561
Tantalum Capacitor, 22Uf, 6.3V, 0.57 Ohm, 0.1, Smd; Capacitance Vishay 08J0561
TANTALUM CAPACITOR, 22UF, 6.3V, 0.57 OHM, 0.1, SMD; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1611 [4028 Metric]; Capacitance Tolerance:± 10%; ESR:0.57ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 6.3V, 0.57 OHM, 0.1, SMD; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1611 [4028 Metric]; Capacitance Tolerance:± 10%; ESR:0.57ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 595D226X96R3B2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D226X96R3B2T
Tantalum Capacitors 595D226X96R3B2T
CAP TANT 22UF 10% 6.3V 1611

CAP TANT 22UF 10% 6.3V 1611

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-595D226X96R3B2TTR-ND 718-595D226X96R3B2TDKR-ND 59-595D226X96R3B2T 874-595D226X96R3B2T 08J4250 08J0561 595D226X96R3B2T
Product Name Tantalum Capacitors Tantalum Capacitors SMD 22uF 6.3V Capacitor CAP TANT 22UF 6.3V 10% 1611 Capacitor Tant, 22Uf, 6.3V, 0.57 Ohm, 0.1, Smd; Capacitance Vishay Tantalum Capacitor, 22Uf, 6.3V, 0.57 Ohm, 0.1, Smd; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101322U040AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Film Capacitors - 113386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details