Vishay Intertechnology, Inc. Tantalum Capacitors 595D226X9025C4T

Description
22µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 500mOhm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D226X9025C4T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D226X9025C4T-ND
Tantalum Capacitors 595D226X9025C4T-ND
22µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 500mOhm

22µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 500mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 595D226X9025C4T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
595D226X9025C4T
Capacitors - Tantalum Capacitors 595D226X9025C4T
CAP TANT 22UF 10% 25V 2812

CAP TANT 22UF 10% 25V 2812

Supplier's Site
Tantalum Capacitors - 595D226X9025C4T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D226X9025C4T
Tantalum Capacitors 595D226X9025C4T
CAP TANT 22UF 10% 25V 2812

CAP TANT 22UF 10% 25V 2812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 595D226X9025C4T-ND 595D226X9025C4T 595D226X9025C4T
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 227SVL010MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details