Vishay Intertechnology, Inc. Tantalum Capacitors 595D226X02R5T2T

Description
22µF Conformal Coated Tantalum Capacitors 2.5V 0805 (2012 Metric)
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 2.5V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D226X02R5T2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D226X02R5T2T-ND
Tantalum Capacitors 595D226X02R5T2T-ND
22µF Conformal Coated Tantalum Capacitors 2.5V 0805 (2012 Metric)

22µF Conformal Coated Tantalum Capacitors 2.5V 0805 (2012 Metric)

Buy Now Datasheet
Tantalum Capacitors - 595D226X02R5T2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D226X02R5T2T
Tantalum Capacitors 595D226X02R5T2T
CAP TANT 22UF 20% 2.5V 0805

CAP TANT 22UF 20% 2.5V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 595D226X02R5T2T-ND 595D226X02R5T2T
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100332GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701288 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details