Vishay Intertechnology, Inc. Tantalum Capacitors 595D106X9004T2T

Description
10µF Conformal Coated Tantalum Capacitors 4V 0805 (2012 Metric) 7.8Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 4V 0805 (2012 Metric) 7.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D106X9004T2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D106X9004T2T-ND
Tantalum Capacitors 595D106X9004T2T-ND
10µF Conformal Coated Tantalum Capacitors 4V 0805 (2012 Metric) 7.8Ohm

10µF Conformal Coated Tantalum Capacitors 4V 0805 (2012 Metric) 7.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 595D106X9004T2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D106X9004T2T
Tantalum Capacitors 595D106X9004T2T
CAP TANT 10UF 10% 4V 0805

CAP TANT 10UF 10% 4V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 595D106X9004T2T-ND 595D106X9004T2T
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 107SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers