The 595D106X0050D2T is a solid tantalum chip capacitor with a capacitance of 10 OºF and a voltage rating of 50 V DC. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor features a capacitance tolerance of ±20% and is packaged in a 7" reel with 100% tin terminations. It has a maximum dissipation factor of 6% at 120 Hz and a maximum equivalent series resistance (ESR) of 0.20 Ω at 100 kHz. The device is moisture sensitivity level 2a and is compliant with RoHS standards. This capacitor is suitable for applications requiring reliable performance in a compact form factor.
10µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm
CAP TANT 10UF 20% 50V 2917
CAP TANT 10UF 20% 50V 2917
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 595D106X0050D2T-ND | 595D106X0050D2T | 595D106X0050D2T |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 10 microF | 10 microF | 10 microF |