Vishay Intertechnology, Inc. Tantalum Capacitors 595D105X9035A4T

Description
1µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 4.1Ohm
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 4.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D105X9035A4T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D105X9035A4T-ND
Tantalum Capacitors 595D105X9035A4T-ND
1µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 4.1Ohm

1µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 4.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 595D105X9035A4T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D105X9035A4T
Tantalum Capacitors 595D105X9035A4T
CAP TANT 1UF 10% 35V 1507

CAP TANT 1UF 10% 35V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 595D105X9035A4T-ND 595D105X9035A4T
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C453U020AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701099 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details