Vishay Intertechnology, Inc. Tantalum Capacitors 594D477X06R3D2T

Description
470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet
Description
470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 594D477X06R3D2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
594D477X06R3D2T-ND
Tantalum Capacitors 594D477X06R3D2T-ND
470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm

470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 594D477X06R3D2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D477X06R3D2T
Capacitors - Tantalum Capacitors 594D477X06R3D2T
CAP TANT 470UF 20% 6.3V 2917

CAP TANT 470UF 20% 6.3V 2917

Supplier's Site
Shenzhen, China
Tantalum Capacitors
594D477X06R3D2T
Tantalum Capacitors 594D477X06R3D2T
CAP TANT 470UF 20% 6.3V 2917

CAP TANT 470UF 20% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 594D477X06R3D2T-ND 594D477X06R3D2T 594D477X06R3D2T
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C273U050BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers