Vishay Intertechnology, Inc. Tantalum Capacitors 594D476X0020D2T

Description
47µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 95mOhm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 95mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1003-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1003-6-ND
Tantalum Capacitors 718-1003-6-ND
47µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 95mOhm

47µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 95mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1003-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1003-2-ND
Tantalum Capacitors 718-1003-2-ND
47µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 95mOhm

47µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 95mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1003-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1003-1-ND
Tantalum Capacitors 718-1003-1-ND
47µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 95mOhm

47µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 95mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 594D476X0020D2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D476X0020D2T
Capacitors - Tantalum Capacitors 594D476X0020D2T
CAP TANT 47UF 20% 20V 2917

CAP TANT 47UF 20% 20V 2917

Supplier's Site
Shenzhen, China
Tantalum Capacitors
594D476X0020D2T
Tantalum Capacitors 594D476X0020D2T
CAP TANT 47UF 20% 20V 2917

CAP TANT 47UF 20% 20V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf, 20V, 0.095 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay - 90B7173 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 20V, 0.095 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay
90B7173
Tantalum Capacitor, 47Uf, 20V, 0.095 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay 90B7173
TANTALUM CAPACITOR, 47UF, 20V, 0.095 OHM, 0.2, SMD, FULL REEL; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.095ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 20V, 0.095 OHM, 0.2, SMD, FULL REEL; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.095ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1003-6-ND 718-1003-2-ND 594D476X0020D2T 594D476X0020D2T 90B7173
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 47Uf, 20V, 0.095 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SML025MD10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Tantalum Capacitors - 1814689 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers