Vishay Intertechnology, Inc. Tantalum Capacitors 594D475X9020B2T

Description
4.7µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 900mOhm
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 594D475X9020B2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
594D475X9020B2T-ND
Tantalum Capacitors 594D475X9020B2T-ND
4.7µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 900mOhm

4.7µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 900mOhm

Buy Now Datasheet
Shenzhen, China
Tantalum Capacitors
594D475X9020B2T
Tantalum Capacitors 594D475X9020B2T
CAP TANT 4.7UF 10% 20V 1611

CAP TANT 4.7UF 10% 20V 1611

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 594D475X9020B2T-ND 594D475X9020B2T
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Tantalum Capacitors - T491X685K050AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P200HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details