The 156AXZ050M is a 15 µF, 50 V aluminum electrolytic capacitor with a rated ripple current of 165 mA at 105°C and 120 Hz, and an impedance of 13.263 Ω at 100 kHz and 20°C. It is housed in a 6.3 mm diameter by 5.4 mm height cylindrical package. The capacitor operates over a temperature range of -55°C to +105°C, has a capacitance tolerance of +20%, and supports a surge voltage of 63 V. It meets a 2000-hour load life requirement at 105°C with rated voltage, with capacitance change under 30% and dissipation factor under 300% of the maximum specified value. The leakage current is specified as 0.01CV or 3 µA, whichever is greater.
Smt Aluminum Electroytic
CAP ALUM 15UF 20% 50V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 156AXZ050M | 156AXZ050M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 15 microF | 15 microF |
| Capacitance Tolerance | 20 (+/- %) |