Vishay Intertechnology, Inc. SMD 330uF 16V Capacitor 594D337X9016R2T

Description
330uF 16V 10% Solid Tantalum Cap, 55mR ESR, 125C, SMD Product overview: 594D337X9016R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D337X9016R2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330uF 16V 10% Solid Tantalum Cap, 55mR ESR, 125C, SMD Product overview: 594D337X9016R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D337X9016R2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330uF 16V Capacitor
59-594D337X9016R2T
SMD 330uF 16V Capacitor 59-594D337X9016R2T
330uF 16V 10% Solid Tantalum Cap, 55mR ESR, 125C, SMD Product overview: 594D337X9016R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D337X9016R2T can be used for catalog matching and distributor lookup.

330uF 16V 10% Solid Tantalum Cap, 55mR ESR, 125C, SMD Product overview: 594D337X9016R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D337X9016R2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-594D337X9016R2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D337X9016R2TTR-ND
Tantalum Capacitors 718-594D337X9016R2TTR-ND
330µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm

330µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-594D337X9016R2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D337X9016R2TDKR-ND
Tantalum Capacitors 718-594D337X9016R2TDKR-ND
330µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm

330µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-594D337X9016R2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D337X9016R2TCT-ND
Tantalum Capacitors 718-594D337X9016R2TCT-ND
330µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm

330µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm

Buy Now Datasheet
Cap, Tant, 330Uf, 16V, Case R; Capacitance Vishay - 69AC4024 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 330Uf, 16V, Case R; Capacitance Vishay
69AC4024
Cap, Tant, 330Uf, 16V, Case R; Capacitance Vishay 69AC4024
CAP, TANT, 330UF, 16V, CASE R; Capacitance:330µF; Voltage(DC):16V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.055ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:2.13A; Case Size:2824RoHS Compliant: Yes

CAP, TANT, 330UF, 16V, CASE R; Capacitance:330µF; Voltage(DC):16V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.055ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:2.13A; Case Size:2824RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, 330Uf, 16V, Case R; Capacitance Vishay - 88H2821 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 330Uf, 16V, Case R; Capacitance Vishay
88H2821
Cap, Tant, 330Uf, 16V, Case R; Capacitance Vishay 88H2821
CAP, TANT, 330UF, 16V, CASE R; Capacitance:330µF; Voltage(DC):16V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.055ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:2.13A; Case Size:2824RoHS Compliant: Yes

CAP, TANT, 330UF, 16V, CASE R; Capacitance:330µF; Voltage(DC):16V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.055ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:2.13A; Case Size:2824RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Tantalum Capacitors
594D337X9016R2T
Tantalum Capacitors 594D337X9016R2T
CAP TANT 330UF 10% 16V 2824

CAP TANT 330UF 10% 16V 2824

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-594D337X9016R2T 718-594D337X9016R2TTR-ND 718-594D337X9016R2TDKR-ND 69AC4024 594D337X9016R2T
Product Name SMD 330uF 16V Capacitor Tantalum Capacitors Tantalum Capacitors Cap, Tant, 330Uf, 16V, Case R; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C133T200DE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000910GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details