Vishay Intertechnology, Inc. Tantalum Capacitors 594D226X9020B8T

Description
22µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 600mOhm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 594D226X9020B8T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
594D226X9020B8T-ND
Tantalum Capacitors 594D226X9020B8T-ND
22µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 600mOhm

22µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 600mOhm

Buy Now Datasheet
Shenzhen, China
Tantalum Capacitors
594D226X9020B8T
Tantalum Capacitors 594D226X9020B8T
CAP TANT 22UF 10% 20V 1611

CAP TANT 22UF 10% 20V 1611

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 594D226X9020B8T-ND 594D226X9020B8T
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C104U050DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1146-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details