Vishay Intertechnology, Inc. Tantalum Capacitors 594D226X0035D2T

Description
22µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 270mOhm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 270mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-594D226X0035D2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D226X0035D2TDKR-ND
Tantalum Capacitors 718-594D226X0035D2TDKR-ND
22µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 270mOhm

22µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 270mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-594D226X0035D2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D226X0035D2TCT-ND
Tantalum Capacitors 718-594D226X0035D2TCT-ND
22µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 270mOhm

22µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 270mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-594D226X0035D2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D226X0035D2TTR-ND
Tantalum Capacitors 718-594D226X0035D2TTR-ND
22µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 270mOhm

22µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 270mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 35V Capacitor
59-594D226X0035D2T
SMD 22uF 35V Capacitor 59-594D226X0035D2T
22uF 35V Solid Tantalum Capacitor, 270mR ESR, SMD Product overview: 594D226X0035D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D226X0035D2T can be used for catalog matching and distributor lookup.

22uF 35V Solid Tantalum Capacitor, 270mR ESR, SMD Product overview: 594D226X0035D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D226X0035D2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Tantalum Capacitors
594D226X0035D2T
Tantalum Capacitors 594D226X0035D2T
CAP TANT 22UF 20% 35V 2917

CAP TANT 22UF 20% 35V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 594D226X0035D2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
594D226X0035D2T
Capacitors - Tantalum Capacitors 594D226X0035D2T
CAP TANT 22UF 20% 35V 2917

CAP TANT 22UF 20% 35V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-594D226X0035D2TDKR-ND 718-594D226X0035D2TCT-ND 59-594D226X0035D2T 594D226X0035D2T 594D226X0035D2T
Product Name Tantalum Capacitors Tantalum Capacitors SMD 22uF 35V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701067 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1608-050520500821FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details