Vishay Intertechnology, Inc. SMD 15uF 25V Capacitor 594D156X0025C2T

Description
Tantalum Cap 15uF 25V 20% 2812 SMD 125C Product overview: 594D156X0025C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D156X0025C2T can be used for catalog matching and distributor lookup.
Request a Quote
Description
Tantalum Cap 15uF 25V 20% 2812 SMD 125C Product overview: 594D156X0025C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D156X0025C2T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 594D156X0025C2T is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 15 µF and a voltage rating of 25 V DC. It operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor has a capacitance tolerance of ±20% and exhibits low equivalent series resistance (ESR), measured between 30 mΩ and 3500 mΩ at 100 kHz and +25 °C. This component is moisture sensitivity level 2a and is available with 100% tin terminations. It is packaged in tape and reel formats, complying with EIA 481 and IEC 60286-3 standards. The capacitor is suitable for applications requiring reliable performance in compact designs, particularly in environments where low ESR and high capacitance are critical.

Datasheet Summary
Powered by GS/AI

The 594D156X0025C2T is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 15 µF and a voltage rating of 25 V DC. It operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor has a capacitance tolerance of ±20% and exhibits low equivalent series resistance (ESR), measured between 30 mΩ and 3500 mΩ at 100 kHz and +25 °C. This component is moisture sensitivity level 2a and is available with 100% tin terminations. It is packaged in tape and reel formats, complying with EIA 481 and IEC 60286-3 standards. The capacitor is suitable for applications requiring reliable performance in compact designs, particularly in environments where low ESR and high capacitance are critical.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 15uF 25V Capacitor
59-594D156X0025C2T
SMD 15uF 25V Capacitor 59-594D156X0025C2T
Tantalum Cap 15uF 25V 20% 2812 SMD 125C Product overview: 594D156X0025C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D156X0025C2T can be used for catalog matching and distributor lookup.

Tantalum Cap 15uF 25V 20% 2812 SMD 125C Product overview: 594D156X0025C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D156X0025C2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-594D156X0025C2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D156X0025C2TDKR-ND
Tantalum Capacitors 718-594D156X0025C2TDKR-ND
15µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 220mOhm

15µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 220mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-594D156X0025C2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D156X0025C2TTR-ND
Tantalum Capacitors 718-594D156X0025C2TTR-ND
15µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 220mOhm

15µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 220mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-594D156X0025C2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D156X0025C2TCT-ND
Tantalum Capacitors 718-594D156X0025C2TCT-ND
15µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 220mOhm

15µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 220mOhm

Buy Now Datasheet
Shenzhen, China
Tantalum Capacitors
594D156X0025C2T
Tantalum Capacitors 594D156X0025C2T
CAP TANT 15UF 20% 25V 2812

CAP TANT 15UF 20% 25V 2812

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 594D156X0025C2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D156X0025C2T
Capacitors - Tantalum Capacitors 594D156X0025C2T
CAP TANT 15UF 20% 25V 2812

CAP TANT 15UF 20% 25V 2812

Supplier's Site
Tantalum Capacitors - 594D156X0025C2T - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
594D156X0025C2T
Tantalum Capacitors 594D156X0025C2T
CAP TANT 15UF 20% 25V 2812

CAP TANT 15UF 20% 25V 2812

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-594D156X0025C2T 718-594D156X0025C2TDKR-ND 718-594D156X0025C2TTR-ND 594D156X0025C2T 594D156X0025C2T 594D156X0025C2T
Product Name SMD 15uF 25V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C703U025CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers