Vishay Intertechnology, Inc. Tantalum Capacitors 594D106X0020B2W

Description
10µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 850mOhm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 850mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 594D106X0020B2W-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
594D106X0020B2W-ND
Tantalum Capacitors 594D106X0020B2W-ND
10µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 850mOhm

10µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 850mOhm

Buy Now Datasheet
Shenzhen, China
Tantalum Capacitors
594D106X0020B2W
Tantalum Capacitors 594D106X0020B2W
CAP TANT 10UF 20% 20V 1611

CAP TANT 10UF 20% 20V 1611

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 594D106X0020B2W-ND 594D106X0020B2W
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-2415-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P600HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details