Vishay Precision Group SMD 470uF 6.3V Capacitor 593D477X96R3E2TE3

Description
Tantalum Capacitor 470uF 6.3V 10% 7343 SMD 125C Product overview: 593D477X96R3E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D477X96R3E2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 470uF 6.3V 10% 7343 SMD 125C Product overview: 593D477X96R3E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D477X96R3E2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 470uF 6.3V Capacitor
59-593D477X96R3E2TE3
SMD 470uF 6.3V Capacitor 59-593D477X96R3E2TE3
Tantalum Capacitor 470uF 6.3V 10% 7343 SMD 125C Product overview: 593D477X96R3E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D477X96R3E2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 470uF 6.3V 10% 7343 SMD 125C Product overview: 593D477X96R3E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D477X96R3E2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-593D477X96R3E2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D477X96R3E2TE3TR-ND
Tantalum Capacitors 718-593D477X96R3E2TE3TR-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D477X96R3E2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D477X96R3E2TE3CT-ND
Tantalum Capacitors 718-593D477X96R3E2TE3CT-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D477X96R3E2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D477X96R3E2TE3DKR-ND
Tantalum Capacitors 718-593D477X96R3E2TE3DKR-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 593D477X96R3E2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D477X96R3E2TE3
Tantalum Capacitors 593D477X96R3E2TE3
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D477X96R3E2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D477X96R3E2TE3
Capacitors - Tantalum Capacitors 593D477X96R3E2TE3
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site
Capacitor Tant, 470Uf 6.3V 0.1 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay - 01N2146 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 470Uf 6.3V 0.1 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay
01N2146
Capacitor Tant, 470Uf 6.3V 0.1 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay 01N2146
CAPACITOR TANT, 470UF 6.3V 0.1 OHM 10%, 7343-43, FULL REEL; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 470UF 6.3V 0.1 OHM 10%, 7343-43, FULL REEL; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Uf, 6.3V, Tant, Case E Rohs Compliant Vishay - 70AH0594 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 6.3V, Tant, Case E Rohs Compliant Vishay
70AH0594
Cap, 470Uf, 6.3V, Tant, Case E Rohs Compliant Vishay 70AH0594
CAP, 470UF, 6.3V, TANT, CASE E ROHS COMPLIANT: YES

CAP, 470UF, 6.3V, TANT, CASE E ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-593D477X96R3E2TE3 718-593D477X96R3E2TE3TR-ND 718-593D477X96R3E2TE3DKR-ND 593D477X96R3E2TE3 593D477X96R3E2TE3 01N2146 70AH0594
Product Name SMD 470uF 6.3V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 470Uf 6.3V 0.1 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay Cap, 470Uf, 6.3V, Tant, Case E Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C184U010CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers