Cornell Dubilier Aluminum Polymer 107XMPL004MG19

Description
Molded Chip
Request a Quote
Description
Molded Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 107XMPL004MG19 is a low-profile, multilayer chip capacitor with a rated voltage of 4 VDC, capacitance of 100 µF, and dimensions of 7.3 mm × 4.3 mm × 1.9 mm. It operates over a temperature range of -55°C to +105°C, with a dissipation factor of less than 0.06 at 120 Hz and 20°C. Maximum leakage current is 20 µA at 25°C, and it supports a ripple current of 40 A at 105°C. The part is halogen-free, RoHS compliant, and features a maximum ESR of 0.9947 Ω at 100 kHz. Its case code is G19, aligned to EIA dimensions.

Datasheet Summary
Powered by GS/AI

The 107XMPL004MG19 is a low-profile, multilayer chip capacitor with a rated voltage of 4 VDC, capacitance of 100 µF, and dimensions of 7.3 mm × 4.3 mm × 1.9 mm. It operates over a temperature range of -55°C to +105°C, with a dissipation factor of less than 0.06 at 120 Hz and 20°C. Maximum leakage current is 20 µA at 25°C, and it supports a ripple current of 40 A at 105°C. The part is halogen-free, RoHS compliant, and features a maximum ESR of 0.9947 Ω at 100 kHz. Its case code is G19, aligned to EIA dimensions.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Polymer - 107XMPL004MG19 - Cornell Dubilier
Liberty, SC, United States
Aluminum Polymer
107XMPL004MG19
Aluminum Polymer 107XMPL004MG19
Molded Chip

Molded Chip

Supplier's Site Datasheet
Aluminum Polymer Capacitor - 107XMPL004MG19 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Polymer Capacitor
107XMPL004MG19
Aluminum Polymer Capacitor 107XMPL004MG19
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 107XMPL004MG19 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
107XMPL004MG19
Capacitors - Aluminum - Polymer Capacitors 107XMPL004MG19
CAP ALUM POLY 100UF 20% 4V SMD

CAP ALUM POLY 100UF 20% 4V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 107XMPL004MG19 107XMPL004MG19 107XMPL004MG19
Product Name Aluminum Polymer Aluminum Polymer Capacitor Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2678-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminum Polymer - 227XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 107SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers