Vishay Intertechnology, Inc. Tantalum Capacitors - 593D227X9010E2T 593D227X9010E2T

Description
Manufacturer: Vishay Win Source Part Number: 751428-593D227X9010E 2T Manufacturer Homepage: www.vishay.com Reference case: SMD Reference Date Code: 1135+ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 751428-593D227X9010E 2T Manufacturer Homepage: www.vishay.com Reference case: SMD Reference Date Code: 1135+ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D227X9010E2T - 751428-593D227X9010E2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 593D227X9010E2T
751428-593D227X9010E2T
Tantalum Capacitors - 593D227X9010E2T 751428-593D227X9010E2T
Manufacturer: Vishay Win Source Part Number: 751428-593D227X9010E 2T Manufacturer Homepage: www.vishay.com Reference case: SMD Reference Date Code: 1135+ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 751428-593D227X9010E2T
Manufacturer Homepage: www.vishay.com
Reference case: SMD
Reference Date Code: 1135+
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
SMD 220uF 10V 0.1 Ohm Capacitor
59-593D227X9010E2T
SMD 220uF 10V 0.1 Ohm Capacitor 59-593D227X9010E2T
Cap Tant Solid 220uF 10V E CASE 10% (7.3 X 4.3 X 4mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: 593D227X9010E2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D227X9010E2T can be used for catalog matching and distributor lookup.

Cap Tant Solid 220uF 10V E CASE 10% (7.3 X 4.3 X 4mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: 593D227X9010E2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D227X9010E2T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 751428-593D227X9010E2T 59-593D227X9010E2T
Product Name Tantalum Capacitors - 593D227X9010E2T SMD 220uF 10V 0.1 Ohm Capacitor
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details