Vishay Intertechnology, Inc. Tantalum Capacitors 593D156X0010A2TE3

Description
15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D156X0010A2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
593D156X0010A2TE3-ND
Tantalum Capacitors 593D156X0010A2TE3-ND
15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm

15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 593D156X0010A2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D156X0010A2TE3
Capacitors - Tantalum Capacitors 593D156X0010A2TE3
CAP TANT 15UF 20% 10V 1206

CAP TANT 15UF 20% 10V 1206

Supplier's Site
Tantalum Capacitors - 593D156X0010A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D156X0010A2TE3
Tantalum Capacitors 593D156X0010A2TE3
CAP TANT 15UF 20% 10V 1206

CAP TANT 15UF 20% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 593D156X0010A2TE3-ND 593D156X0010A2TE3 593D156X0010A2TE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701163 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C134T040CF1D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100180KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers