Vishay Precision Group Capacitor, Tant, 100Uf, 16V, 2917, Reel; Capacitance Vishay 593D107X9016D2TE3.

Description
CAPACITOR, TANT, 100UF, 16V, 2917, REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.1A RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, TANT, 100UF, 16V, 2917, REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.1A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Tant, 100Uf, 16V, 2917, Reel; Capacitance Vishay - 29AC0521 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tant, 100Uf, 16V, 2917, Reel; Capacitance Vishay
29AC0521
Capacitor, Tant, 100Uf, 16V, 2917, Reel; Capacitance Vishay 29AC0521
CAPACITOR, TANT, 100UF, 16V, 2917, REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.1A RoHS Compliant: Yes

CAPACITOR, TANT, 100UF, 16V, 2917, REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.1A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AC0521
Product Name Capacitor, Tant, 100Uf, 16V, 2917, Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C124U010AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details