Vishay Intertechnology, Inc. SMD 100uF 20V Capacitor 593D107X0020E2TE3

Description
Tantalum Capacitor 100uF 20V 150mR 125C SMD 7343-43 Product overview: 593D107X0020E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D107X0020E2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 100uF 20V 150mR 125C SMD 7343-43 Product overview: 593D107X0020E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D107X0020E2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 20V Capacitor
59-593D107X0020E2TE3
SMD 100uF 20V Capacitor 59-593D107X0020E2TE3
Tantalum Capacitor 100uF 20V 150mR 125C SMD 7343-43 Product overview: 593D107X0020E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D107X0020E2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 100uF 20V 150mR 125C SMD 7343-43 Product overview: 593D107X0020E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D107X0020E2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1359801-593D107X0020E2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359801-593D107X0020E2TE3
Capacitors - Tantalum Capacitors 1359801-593D107X0020E2TE3
Win Source Part Number: 1359801-593D107X0020 E2TE3 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, 593D Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 150mOhm Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.170" (4.32mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: E

Win Source Part Number: 1359801-593D107X0020E2TE3
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, 593D
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2917 (7343 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 20 V
ESR (Equivalent Series Resistance): 150mOhm
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.170" (4.32mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: E

Buy Now Datasheet
Tantalum Capacitors - 718-1970-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1970-2-ND
Tantalum Capacitors 718-1970-2-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1970-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1970-6-ND
Tantalum Capacitors 718-1970-6-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1970-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1970-1-ND
Tantalum Capacitors 718-1970-1-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 593D107X0020E2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D107X0020E2TE3
Tantalum Capacitors 593D107X0020E2TE3
CAP TANT 100UF 20% 20V 2917

CAP TANT 100UF 20% 20V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D107X0020E2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D107X0020E2TE3
Capacitors - Tantalum Capacitors 593D107X0020E2TE3
CAP TANT 100UF 20% 20V 2917

CAP TANT 100UF 20% 20V 2917

Supplier's Site
Cap, 100Uf, 20V, Tant, Case E; Capacitance Vishay - 37AJ7794 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 20V, Tant, Case E; Capacitance Vishay
37AJ7794
Cap, 100Uf, 20V, Tant, Case E; Capacitance Vishay 37AJ7794
CAP, 100UF, 20V, TANT, CASE E; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.05A; Qualification:-RoHS Compliant: Yes

CAP, 100UF, 20V, TANT, CASE E; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.05A; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,100Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay - 51M8601 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,100Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay
51M8601
Capacitor,100Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay 51M8601
Capacitor,100uF,20VD C,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,100uF,20VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-593D107X0020E2TE3 1359801-593D107X0020E2TE3 718-1970-2-ND 718-1970-6-ND 593D107X0020E2TE3 593D107X0020E2TE3 37AJ7794 51M8601
Product Name SMD 100uF 20V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 100Uf, 20V, Tant, Case E; Capacitance Vishay Capacitor,100Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701274 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C253T040CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers