Vishay Precision Group Tantalum Capacitors - 593D106X9016C2TE3 593D106X9016C2TE3

Description
Manufacturer: Vishay Win Source Part Number: 1006205-593D106X9016 C2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 16V Height - Seated (Max): 0.110" (2.79mm) Mounting: SMD (SMT) Capacitance: 10μF Tolerance: ±10% Manufacturer Size Code: C ESR: 450 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1006205-593D106X9016 C2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 16V Height - Seated (Max): 0.110" (2.79mm) Mounting: SMD (SMT) Capacitance: 10μF Tolerance: ±10% Manufacturer Size Code: C ESR: 450 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D106X9016C2TE3 - 1006205-593D106X9016C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 593D106X9016C2TE3
1006205-593D106X9016C2TE3
Tantalum Capacitors - 593D106X9016C2TE3 1006205-593D106X9016C2TE3
Manufacturer: Vishay Win Source Part Number: 1006205-593D106X9016 C2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 16V Height - Seated (Max): 0.110" (2.79mm) Mounting: SMD (SMT) Capacitance: 10μF Tolerance: ±10% Manufacturer Size Code: C ESR: 450 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1006205-593D106X9016C2TE3
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 16V
Height - Seated (Max): 0.110" (2.79mm)
Mounting: SMD (SMT)
Capacitance: 10μF
Tolerance: ±10%
Manufacturer Size Code: C
ESR: 450 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 16V Capacitor
59-593D106X9016C2TE3
SMD 10uF 16V Capacitor 59-593D106X9016C2TE3
10uF 16V Tantalum Capacitor, SMD, 2312 Case Product overview: 593D106X9016C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D106X9016C2TE3 can be used for catalog matching and distributor lookup.

10uF 16V Tantalum Capacitor, SMD, 2312 Case Product overview: 593D106X9016C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D106X9016C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 6844455 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844455
Tantalum Capacitors 6844455
Capacitor Tantalum SMT 593D 16V 10uF

Capacitor Tantalum SMT 593D 16V 10uF

Supplier's Site
Tantalum Capacitors - 6844455P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844455P
Tantalum Capacitors 6844455P
Capacitor Tantalum SMT 593D 16V 10uF

Capacitor Tantalum SMT 593D 16V 10uF

Supplier's Site
Tantalum Capacitors - 1708538 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1708538
Tantalum Capacitors 1708538
Capacitor Tantalum SMT 593D 16V 10uF

Capacitor Tantalum SMT 593D 16V 10uF

Supplier's Site
Tantalum Capacitors - 718-1097-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1097-1-ND
Tantalum Capacitors 718-1097-1-ND
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 450mOhm

10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 450mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1097-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1097-2-ND
Tantalum Capacitors 718-1097-2-ND
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 450mOhm

10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 450mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1097-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1097-6-ND
Tantalum Capacitors 718-1097-6-ND
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 450mOhm

10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 450mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 593D106X9016C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D106X9016C2TE3
Capacitors - Tantalum Capacitors 593D106X9016C2TE3
CAP TANT 10UF 10% 16V 2312

CAP TANT 10UF 10% 16V 2312

Supplier's Site
Tantalum Capacitor, 10Uf 16V 0.45 Ohm 10%, 6032-28; Capacitance Vishay - 65K2987 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 16V 0.45 Ohm 10%, 6032-28; Capacitance Vishay
65K2987
Tantalum Capacitor, 10Uf 16V 0.45 Ohm 10%, 6032-28; Capacitance Vishay 65K2987
TANTALUM CAPACITOR, 10UF 16V 0.45 OHM 10%, 6032-28; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.45ohm; Manufacturer Size Code:C; Failure Rate:-; Case Size:2312 RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 16V 0.45 OHM 10%, 6032-28; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.45ohm; Manufacturer Size Code:C; Failure Rate:-; Case Size:2312 RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf 16V 0.45 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay - 41Y4400 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 16V 0.45 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay
41Y4400
Tantalum Capacitor, 10Uf 16V 0.45 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay 41Y4400
TANTALUM CAPACITOR, 10UF 16V 0.45 OHM 10%, 6032-28, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.45ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 16V 0.45 OHM 10%, 6032-28, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.45ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 16V, Tant, Case C Rohs Compliant Vishay - 70AH0570 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Tant, Case C Rohs Compliant Vishay
70AH0570
Cap, 10Uf, 16V, Tant, Case C Rohs Compliant Vishay 70AH0570
CAP, 10UF, 16V, TANT, CASE C ROHS COMPLIANT: YES

CAP, 10UF, 16V, TANT, CASE C ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - 593D106X9016C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D106X9016C2TE3
Tantalum Capacitors 593D106X9016C2TE3
CAP TANT 10UF 10% 16V 2312

CAP TANT 10UF 10% 16V 2312

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1006205-593D106X9016C2TE3 59-593D106X9016C2TE3 6844455 6844455P 718-1097-1-ND 718-1097-6-ND 593D106X9016C2TE3 65K2987 70AH0570 593D106X9016C2TE3
Product Name Tantalum Capacitors - 593D106X9016C2TE3 SMD 10uF 16V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 10Uf 16V 0.45 Ohm 10%, 6032-28; Capacitance Vishay Cap, 10Uf, 16V, Tant, Case C Rohs Compliant Vishay Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C294U016CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers