Vishay Intertechnology, Inc. SMD 10 V 330 uF Capacitor 592W337X0010C2T20H

Description
CAPACITOR, TANTALUM, SOLID, POLARIZED, 10 V, 330 uF, SURFACE MOUNT, 2813, CHIP, ROHS COMPLIANT Product overview: 592W337X0010C2T20H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 V, 330 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10 V, 330 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592W337X0010C2T20 H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAPACITOR, TANTALUM, SOLID, POLARIZED, 10 V, 330 uF, SURFACE MOUNT, 2813, CHIP, ROHS COMPLIANT Product overview: 592W337X0010C2T20H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 V, 330 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10 V, 330 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592W337X0010C2T20 H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10 V 330 uF Capacitor
59-592W337X0010C2T20H
SMD 10 V 330 uF Capacitor 59-592W337X0010C2T20H
CAPACITOR, TANTALUM, SOLID, POLARIZED, 10 V, 330 uF, SURFACE MOUNT, 2813, CHIP, ROHS COMPLIANT Product overview: 592W337X0010C2T20H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 V, 330 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10 V, 330 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592W337X0010C2T20 H can be used for catalog matching and distributor lookup.

CAPACITOR, TANTALUM, SOLID, POLARIZED, 10 V, 330 uF, SURFACE MOUNT, 2813, CHIP, ROHS COMPLIANT Product overview: 592W337X0010C2T20H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 V, 330 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10 V, 330 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592W337X0010C2T20H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-592W337X0010C2T20HCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-592W337X0010C2T20HCT-ND
Tantalum Capacitors 718-592W337X0010C2T20HCT-ND
330µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 100mOhm

330µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-592W337X0010C2T20HTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-592W337X0010C2T20HTR-ND
Tantalum Capacitors 718-592W337X0010C2T20HTR-ND
330µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 100mOhm

330µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-592W337X0010C2T20HDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-592W337X0010C2T20HDKR-ND
Tantalum Capacitors 718-592W337X0010C2T20HDKR-ND
330µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 100mOhm

330µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 100mOhm

Buy Now Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, 592W Series, 330 F, 20%, 10 V, 2812 [7132 Metric] Rohs Compliant Vishay - 06X1862 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 592W Series, 330 F, 20%, 10 V, 2812 [7132 Metric] Rohs Compliant Vishay
06X1862
Surface Mount Tantalum Capacitor, Tantamountr, 592W Series, 330 F, 20%, 10 V, 2812 [7132 Metric] Rohs Compliant Vishay 06X1862
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 592W Series, 330 F, 20%, 10 V, 2812 [7132 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 592W Series, 330 F, 20%, 10 V, 2812 [7132 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 592W337X0010C2T20H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592W337X0010C2T20H
Tantalum Capacitors 592W337X0010C2T20H
CAP TANT 330UF 20% 10V 2812

CAP TANT 330UF 20% 10V 2812

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 592W337X0010C2T20H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
592W337X0010C2T20H
Capacitors - Tantalum Capacitors 592W337X0010C2T20H
CAP TANT 330UF 20% 10V 2812

CAP TANT 330UF 20% 10V 2812

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-592W337X0010C2T20H 718-592W337X0010C2T20HCT-ND 718-592W337X0010C2T20HDKR-ND 06X1862 592W337X0010C2T20H 592W337X0010C2T20H
Product Name SMD 10 V 330 uF Capacitor Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, 592W Series, 330 F, 20%, 10 V, 2812 [7132 Metric] Rohs Compliant Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C273U050BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers