Vishay Intertechnology, Inc. Tantalum Capacitors 592D337X06R3C2T16H

Description
330µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 150mOhm
Request a Quote Datasheet
Description
330µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D337X06R3C2T16H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D337X06R3C2T16H-ND
Tantalum Capacitors 592D337X06R3C2T16H-ND
330µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 150mOhm

330µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 592D337X06R3C2T16H - 856621-592D337X06R3C2T16H - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 592D337X06R3C2T16H
856621-592D337X06R3C2T16H
Tantalum Capacitors - 592D337X06R3C2T16H 856621-592D337X06R3C2T16H
Manufacturer: Vishay Win Source Part Number: 856621-592D337X06R3C 2T16H Series: TANTAMOUNT®, 592D Features: 330 µF Tantalum Capacitors 6.3 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050

Manufacturer: Vishay
Win Source Part Number: 856621-592D337X06R3C2T16H
Series: TANTAMOUNT®, 592D
Features: 330 µF Tantalum Capacitors 6.3 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050

Buy Now Datasheet
Singapore, Singapore
330UF 6.3V Capacitor
59-592D337X06R3C2T16H
330UF 6.3V Capacitor 59-592D337X06R3C2T16H
CAP TANT 330UF 20% 6.3V 2812 Product overview: 592D337X06R3C2T16H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D337X06R3C2T16 H can be used for catalog matching and distributor lookup.

CAP TANT 330UF 20% 6.3V 2812 Product overview: 592D337X06R3C2T16H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D337X06R3C2T16H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP TANT 330UF 20% 6.3V 2812 - 874-592D337X06R3C2T16H - Utmel Electronic Limited
Hong Kong, China
CAP TANT 330UF 20% 6.3V 2812
874-592D337X06R3C2T16H
CAP TANT 330UF 20% 6.3V 2812 874-592D337X06R3C2T16H
CAP TANT 330UF 20% 6.3V 2812

CAP TANT 330UF 20% 6.3V 2812

Supplier's Site
Tantalum Capacitors - 592D337X06R3C2T16H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D337X06R3C2T16H
Tantalum Capacitors 592D337X06R3C2T16H
CAP TANT 330UF 20% 6.3V 2812

CAP TANT 330UF 20% 6.3V 2812

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 592D337X06R3C2T16H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
592D337X06R3C2T16H
Capacitors - Tantalum Capacitors 592D337X06R3C2T16H
CAP TANT 330UF 20% 6.3V 2812

CAP TANT 330UF 20% 6.3V 2812

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 592D337X06R3C2T16H-ND 856621-592D337X06R3C2T16H 59-592D337X06R3C2T16H 874-592D337X06R3C2T16H 592D337X06R3C2T16H 592D337X06R3C2T16H
Product Name Tantalum Capacitors Tantalum Capacitors - 592D337X06R3C2T16H 330UF 6.3V Capacitor CAP TANT 330UF 20% 6.3V 2812 Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-380LX121M450J012 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers