Vishay Precision Group Tantalum Capacitors 592D336X9016R2T15H

Description
33µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 270mOhm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 270mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D336X9016R2T15H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D336X9016R2T15H-ND
Tantalum Capacitors 592D336X9016R2T15H-ND
33µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 270mOhm

33µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 270mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 991899-592D336X9016R2T15H - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
991899-592D336X9016R2T15H
Capacitors - Tantalum Capacitors 991899-592D336X9016R2T15H
Win Source Part Number: 991899-592D336X9016R 2T15H Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 592D Type: Conformal Coated Features: General Purpose Package: Tape & Reel (TR) Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 270mOhm Manufacturer Size Code: R Package / Case: 2824 (7260 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague

Win Source Part Number: 991899-592D336X9016R2T15H
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, 592D
Type: Conformal Coated
Features: General Purpose
Package: Tape & Reel (TR)
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 33 µF
Tolerance: ±10%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 270mOhm
Manufacturer Size Code: R
Package / Case: 2824 (7260 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague

Buy Now Datasheet
Singapore, Singapore
33UF 16V Capacitor
59-592D336X9016R2T15H
33UF 16V Capacitor 59-592D336X9016R2T15H
CAP TANT 33UF 10% 16V 2824 Product overview: 592D336X9016R2T15H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D336X9016R2T15 H can be used for catalog matching and distributor lookup.

CAP TANT 33UF 10% 16V 2824 Product overview: 592D336X9016R2T15H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D336X9016R2T15H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 592D336X9016R2T15H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D336X9016R2T15H
Tantalum Capacitors 592D336X9016R2T15H
CAP TANT 33UF 10% 16V 2824

CAP TANT 33UF 10% 16V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 592D336X9016R2T15H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
592D336X9016R2T15H
Capacitors - Tantalum Capacitors 592D336X9016R2T15H
CAP TANT 33UF 10% 16V 2824

CAP TANT 33UF 10% 16V 2824

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 592D336X9016R2T15H-ND 991899-592D336X9016R2T15H 59-592D336X9016R2T15H 592D336X9016R2T15H 592D336X9016R2T15H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors 33UF 16V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701280 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details