Vishay Precision Group Tantalum Capacitors 592D108X96R3R2T20H

Description
1000µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 200mOhm
Request a Quote Datasheet
Description
1000µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1406-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1406-2-ND
Tantalum Capacitors 718-1406-2-ND
1000µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 200mOhm

1000µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1406-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1406-1-ND
Tantalum Capacitors 718-1406-1-ND
1000µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 200mOhm

1000µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1406-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1406-6-ND
Tantalum Capacitors 718-1406-6-ND
1000µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 200mOhm

1000µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 200mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 6.3V Capacitor
59-592D108X96R3R2T20H
SMD 6.3V Capacitor 59-592D108X96R3R2T20H
Tantalum Cap 1mF 6.3V 10% SMD 200mR 125C Product overview: 592D108X96R3R2T20H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D108X96R3R2T20 H can be used for catalog matching and distributor lookup.

Tantalum Cap 1mF 6.3V 10% SMD 200mR 125C Product overview: 592D108X96R3R2T20H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D108X96R3R2T20H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 592D108X96R3R2T20H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D108X96R3R2T20H
Tantalum Capacitors 592D108X96R3R2T20H
CAP TANT 1000UF 10% 6.3V 2824

CAP TANT 1000UF 10% 6.3V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 592D108X96R3R2T20H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
592D108X96R3R2T20H
Capacitors - Tantalum Capacitors 592D108X96R3R2T20H
CAP TANT 1000UF 10% 6.3V 2824

CAP TANT 1000UF 10% 6.3V 2824

Supplier's Site
Cap, Tant, 1000Uf, 6.3V, Case R; Capacitance Vishay - 88K8994 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 1000Uf, 6.3V, Case R; Capacitance Vishay
88K8994
Cap, Tant, 1000Uf, 6.3V, Case R; Capacitance Vishay 88K8994
CAP, TANT, 1000UF, 6.3V, CASE R; Capacitance:1000µF; Voltage(DC):6.3V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:940mA RoHS Compliant: Yes

CAP, TANT, 1000UF, 6.3V, CASE R; Capacitance:1000µF; Voltage(DC):6.3V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:940mA RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, 1000Uf, 6.3V, Case R; Capacitance Vishay - 69AC4023 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 1000Uf, 6.3V, Case R; Capacitance Vishay
69AC4023
Cap, Tant, 1000Uf, 6.3V, Case R; Capacitance Vishay 69AC4023
CAP, TANT, 1000UF, 6.3V, CASE R; Capacitance:1000µF; Voltage(DC):6.3V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:940mA RoHS Compliant: Yes

CAP, TANT, 1000UF, 6.3V, CASE R; Capacitance:1000µF; Voltage(DC):6.3V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:940mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1406-2-ND 718-1406-6-ND 59-592D108X96R3R2T20H 592D108X96R3R2T20H 592D108X96R3R2T20H 88K8994
Product Name Tantalum Capacitors Tantalum Capacitors SMD 6.3V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, Tant, 1000Uf, 6.3V, Case R; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101322U040AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers