Vishay Intertechnology, Inc. Tantalum Capacitors 592D107X96R3D2T15H

Description
100µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 260mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 260mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D107X96R3D2T15H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D107X96R3D2T15H-ND
Tantalum Capacitors 592D107X96R3D2T15H-ND
100µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 260mOhm

100µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 260mOhm

Buy Now Datasheet
Tantalum Capacitors - 592D107X96R3D2T15H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D107X96R3D2T15H
Tantalum Capacitors 592D107X96R3D2T15H
CAP TANT 100UF 10% 6.3V 2917

CAP TANT 100UF 10% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 592D107X96R3D2T15H-ND 592D107X96R3D2T15H
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Tantalum Capacitors - 1814723 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - TAC566K006P06-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers