Vishay Intertechnology, Inc. Tantalum Capacitors 592D107X0010D2T13H

Description
100µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric)
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D107X0010D2T13H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D107X0010D2T13H-ND
Tantalum Capacitors 592D107X0010D2T13H-ND
100µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric)

100µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric)

Buy Now Datasheet
Tantalum Capacitors - 592D107X0010D2T13H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D107X0010D2T13H
Tantalum Capacitors 592D107X0010D2T13H
CAP TANT 100UF 20% 10V 2917

CAP TANT 100UF 20% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 592D107X0010D2T13H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
592D107X0010D2T13H
Capacitors - Tantalum Capacitors 592D107X0010D2T13H
CAP TANT 100UF 20% 10V 2917

CAP TANT 100UF 20% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 592D107X0010D2T13H-ND 592D107X0010D2T13H 592D107X0010D2T13H
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 225AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1763-0603B682K201NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details