Vishay Intertechnology, Inc. Tantalum Capacitors 592D106X0016C2T15H

Description
10µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 1Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D106X0016C2T15H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D106X0016C2T15H-ND
Tantalum Capacitors 592D106X0016C2T15H-ND
10µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 1Ohm

10µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 592D106X0016C2T15H - 907527-592D106X0016C2T15H - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 592D106X0016C2T15H
907527-592D106X0016C2T15H
Tantalum Capacitors - 592D106X0016C2T15H 907527-592D106X0016C2T15H
Manufacturer: Vishay Win Source Part Number: 907527-592D106X0016C 2T15H Series: TANTAMOUNT®, 592D Operating Temperature Range: -55°C ~ 125°C Features: 10 µF Conformal Coated Tantalum Capacitors 16 V 2812 (7132 Metric) 1Ohm Package: 2812 (7132 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050

Manufacturer: Vishay
Win Source Part Number: 907527-592D106X0016C2T15H
Series: TANTAMOUNT®, 592D
Operating Temperature Range: -55°C ~ 125°C
Features: 10 µF Conformal Coated Tantalum Capacitors 16 V 2812 (7132 Metric) 1Ohm
Package: 2812 (7132 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 16V 1 Ohm Capacitor
59-592D106X0016C2T15H
SMD 10uF 16V 1 Ohm Capacitor 59-592D106X0016C2T15H
Cap Tant Solid 10uF 16V C CASE 20% (7.1 X 3.2 X 1.5mm) Pad SMD 1 Ohm 125°C T/R Product overview: 592D106X0016C2T15H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D106X0016C2T15 H can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 16V C CASE 20% (7.1 X 3.2 X 1.5mm) Pad SMD 1 Ohm 125°C T/R Product overview: 592D106X0016C2T15H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D106X0016C2T15H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 592D106X0016C2T15H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
592D106X0016C2T15H
Capacitors - Tantalum Capacitors 592D106X0016C2T15H
CAP TANT 10UF 20% 16V 2812

CAP TANT 10UF 20% 16V 2812

Supplier's Site
Tantalum Capacitors - 592D106X0016C2T15H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D106X0016C2T15H
Tantalum Capacitors 592D106X0016C2T15H
CAP TANT 10UF 20% 16V 2812

CAP TANT 10UF 20% 16V 2812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 592D106X0016C2T15H-ND 907527-592D106X0016C2T15H 59-592D106X0016C2T15H 592D106X0016C2T15H 592D106X0016C2T15H
Product Name Tantalum Capacitors Tantalum Capacitors - 592D106X0016C2T15H SMD 10uF 16V 1 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277UVR016MFE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details