Vishay Intertechnology, Inc. 47UF 6.3V Capacitor 572D476X06R3Q2T

Description
CAP TANT 47UF 20% 6.3V 1206 Product overview: 572D476X06R3Q2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-572D476X06R3Q2T can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP TANT 47UF 20% 6.3V 1206 Product overview: 572D476X06R3Q2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-572D476X06R3Q2T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
47UF 6.3V Capacitor - 59-572D476X06R3Q2T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47UF 6.3V Capacitor
59-572D476X06R3Q2T
47UF 6.3V Capacitor 59-572D476X06R3Q2T
CAP TANT 47UF 20% 6.3V 1206 Product overview: 572D476X06R3Q2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-572D476X06R3Q2T can be used for catalog matching and distributor lookup.

CAP TANT 47UF 20% 6.3V 1206 Product overview: 572D476X06R3Q2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-572D476X06R3Q2T can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Tantalum Capacitors - 572D476X06R3Q2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
572D476X06R3Q2T
Capacitors - Tantalum Capacitors 572D476X06R3Q2T
CAP TANT 47UF 20% 6.3V 1206

CAP TANT 47UF 20% 6.3V 1206

Supplier's Site
Tantalum Capacitors - Solid SMD 47uF 6.3volts 20% Q case Conformal - 874-572D476X06R3Q2T - Utmel Electronic Limited
Hong Kong, China
Tantalum Capacitors - Solid SMD 47uF 6.3volts 20% Q case Conformal
874-572D476X06R3Q2T
Tantalum Capacitors - Solid SMD 47uF 6.3volts 20% Q case Conformal 874-572D476X06R3Q2T
Tantalum Capacitors - Solid SMD 47uF 6.3volts 20% Q case Conformal

Tantalum Capacitors - Solid SMD 47uF 6.3volts 20% Q case Conformal

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 59-572D476X06R3Q2T 572D476X06R3Q2T 874-572D476X06R3Q2T
Product Name 47UF 6.3V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors - Solid SMD 47uF 6.3volts 20% Q case Conformal
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Capacitance Range 47 microF 47 microF 47 microF
WVDC 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C533U030AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details