Vishay Intertechnology, Inc. Ceramic Capacitors 565RZ5UBA501EW503Z

Description
0.05µF -20%, +80% 500V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
0.05µF -20%, +80% 500V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 565RZ5UBA501EW503Z-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
565RZ5UBA501EW503Z-ND
Ceramic Capacitors 565RZ5UBA501EW503Z-ND
0.05µF -20%, +80% 500V Ceramic Capacitor Z5U Radial, Disc

0.05µF -20%, +80% 500V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 565RZ5UBA501EW503Z - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
565RZ5UBA501EW503Z
Ceramic Capacitors 565RZ5UBA501EW503Z
CAP CER 0.05UF 500V Z5U RADIAL

CAP CER 0.05UF 500V Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 565RZ5UBA501EW503Z-ND 565RZ5UBA501EW503Z
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0500 microF 0.0500 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402RN330J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - C1206C102K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details