Vishay Precision Group Ceramic Capacitor, 0.1Uf, 100V; Capacitance Vishay 565RTGP10

Description
CERAMIC CAPACITOR, 0.1UF, 100V; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:-; Dielectric Characteristic:-; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:-; Operating Temperature Min:10°C RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 0.1UF, 100V; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:-; Dielectric Characteristic:-; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:-; Operating Temperature Min:10°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 0.1Uf, 100V; Capacitance Vishay - 56K4842 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 100V; Capacitance Vishay
56K4842
Ceramic Capacitor, 0.1Uf, 100V; Capacitance Vishay 56K4842
CERAMIC CAPACITOR, 0.1UF, 100V; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:-; Dielectric Characteristic:-; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:-; Operating Temperature Min:10°C RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 100V; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:-; Dielectric Characteristic:-; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:-; Operating Temperature Min:10°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56K4842
Product Name Ceramic Capacitor, 0.1Uf, 100V; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature 10 to ? C (50 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details