Vishay Precision Group Ceramic Capacitor, 0.1Uf, 500V, Z5U 20%; Capacitance Vishay 565R5GAP10

Description
CERAMIC CAPACITOR, 0.1UF, 500V, Z5U 20%; Capacitance:0.1µF; Voltage(DC):500V; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:-; Features:Low-Voltage RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 0.1UF, 500V, Z5U 20%; Capacitance:0.1µF; Voltage(DC):500V; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:-; Features:Low-Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 0.1Uf, 500V, Z5U 20%; Capacitance Vishay - 67K3112 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 500V, Z5U 20%; Capacitance Vishay
67K3112
Ceramic Capacitor, 0.1Uf, 500V, Z5U 20%; Capacitance Vishay 67K3112
CERAMIC CAPACITOR, 0.1UF, 500V, Z5U 20%; Capacitance:0.1µF; Voltage(DC):500V; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:-; Features:Low-Voltage RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 500V, Z5U 20%; Capacitance:0.1µF; Voltage(DC):500V; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:-; Features:Low-Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 67K3112
Product Name Ceramic Capacitor, 0.1Uf, 500V, Z5U 20%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details