Vishay Precision Group Ceramic Capacitors 564RC0JAE402EE3R0D

Description
3pF ±0.5pF 4000V (4kV) Ceramic Capacitor C0J Radial, Disc
Request a Quote Datasheet
Description
3pF ±0.5pF 4000V (4kV) Ceramic Capacitor C0J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564RC0JAE402EE3R0D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564RC0JAE402EE3R0D-ND
Ceramic Capacitors 564RC0JAE402EE3R0D-ND
3pF ±0.5pF 4000V (4kV) Ceramic Capacitor C0J Radial, Disc

3pF ±0.5pF 4000V (4kV) Ceramic Capacitor C0J Radial, Disc

Buy Now Datasheet
564Rc0Jae402Ee3R0D E3 Vishay - 69K5120 - Newark, An Avnet Company
Chicago, IL, United States
564Rc0Jae402Ee3R0D E3 Vishay
69K5120
564Rc0Jae402Ee3R0D E3 Vishay 69K5120
564RC0JAE402EE3R0D e3

564RC0JAE402EE3R0D e3

Supplier's Site
Ceramic Capacitors - 564RC0JAE402EE3R0D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564RC0JAE402EE3R0D
Ceramic Capacitors 564RC0JAE402EE3R0D
CAP CER 3PF 4KV C0J RADIAL

CAP CER 3PF 4KV C0J RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 564RC0JAE402EE3R0D-ND 69K5120 564RC0JAE402EE3R0D
Product Name Ceramic Capacitors 564Rc0Jae402Ee3R0D E3 Vishay Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 4000 volts 4000 volts
WVAC 4000 volts 4000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F651 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.1000 microF
View Details
2 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-200-15X15X8-G-151-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details