Vishay Precision Group 220pf 6kV Capacitor 564RAA602EF221MA16

Description
Ceramic Disc Capacitors .25LS "220pf"6kV" Product overview: 564RAA602EF221MA16 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220pf, 6kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220pf, 6kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564RAA602EF221MA1 6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ceramic Disc Capacitors .25LS "220pf"6kV" Product overview: 564RAA602EF221MA16 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220pf, 6kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220pf, 6kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564RAA602EF221MA1 6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220pf 6kV Capacitor
60-564RAA602EF221MA16
220pf 6kV Capacitor 60-564RAA602EF221MA16
Ceramic Disc Capacitors .25LS "220pf"6kV" Product overview: 564RAA602EF221MA16 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220pf, 6kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220pf, 6kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564RAA602EF221MA1 6 can be used for catalog matching and distributor lookup.

Ceramic Disc Capacitors .25LS "220pf"6kV" Product overview: 564RAA602EF221MA16 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220pf, 6kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220pf, 6kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564RAA602EF221MA16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 564RAA602EF221MA16-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564RAA602EF221MA16-ND
Ceramic Capacitors 564RAA602EF221MA16-ND
220pF ±20% 6000V (6kV) Ceramic Capacitor Radial, Disc

220pF ±20% 6000V (6kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
564Raa602Ef221Ma16 E3 Vishay - 69K5072 - Newark, An Avnet Company
Chicago, IL, United States
564Raa602Ef221Ma16 E3 Vishay
69K5072
564Raa602Ef221Ma16 E3 Vishay 69K5072
564RAA602EF221MA16 e3

564RAA602EF221MA16 e3

Supplier's Site
Ceramic Capacitors - 564RAA602EF221MA16 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564RAA602EF221MA16
Ceramic Capacitors 564RAA602EF221MA16
CAP CER 220PF 6KV RADIAL

CAP CER 220PF 6KV RADIAL

Supplier's Site
Capacitors - Ceramic Capacitors - 564RAA602EF221MA16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
564RAA602EF221MA16
Capacitors - Ceramic Capacitors 564RAA602EF221MA16
CAP CER 220PF 6KV RADIAL

CAP CER 220PF 6KV RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-564RAA602EF221MA16 564RAA602EF221MA16-ND 69K5072 564RAA602EF221MA16 564RAA602EF221MA16
Product Name 220pf 6kV Capacitor Ceramic Capacitors 564Raa602Ef221Ma16 E3 Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C494U016DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers