Vishay Precision Group Ceramic Capacitors 564R3DF0T18

Description
180pF ±10% 3000V (3kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet
Description
180pF ±10% 3000V (3kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R3DF0T18-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R3DF0T18-ND
Ceramic Capacitors 564R3DF0T18-ND
180pF ±10% 3000V (3kV) Ceramic Capacitor N2800 Radial, Disc

180pF ±10% 3000V (3kV) Ceramic Capacitor N2800 Radial, Disc

Buy Now Datasheet
564R3Df0T18 E3 Vishay - 69K5311 - Newark, An Avnet Company
Chicago, IL, United States
564R3Df0T18 E3 Vishay
69K5311
564R3Df0T18 E3 Vishay 69K5311
564R3DF0T18 e3

564R3DF0T18 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 564R3DF0T18-ND 69K5311
Product Name Ceramic Capacitors 564R3Df0T18 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details