Vishay Intertechnology, Inc. Through-Hole 3kV 3.3nF Capacitor 564R30TSD33

Description
3kV X7R Ceramic Capacitor 3.3nF Radial Through Hole Product overview: 564R30TSD33 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3kV, 3.3nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3kV, 3.3nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30TSD33 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3kV X7R Ceramic Capacitor 3.3nF Radial Through Hole Product overview: 564R30TSD33 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3kV, 3.3nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3kV, 3.3nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30TSD33 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 3kV 3.3nF Capacitor
60-564R30TSD33
Through-Hole 3kV 3.3nF Capacitor 60-564R30TSD33
3kV X7R Ceramic Capacitor 3.3nF Radial Through Hole Product overview: 564R30TSD33 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3kV, 3.3nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3kV, 3.3nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30TSD33 can be used for catalog matching and distributor lookup.

3kV X7R Ceramic Capacitor 3.3nF Radial Through Hole Product overview: 564R30TSD33 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3kV, 3.3nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3kV, 3.3nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30TSD33 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 564R30TSD33-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R30TSD33-ND
Ceramic Capacitors 564R30TSD33-ND
3300pF ±10% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc

3300pF ±10% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 564R30TSD33 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R30TSD33
Ceramic Capacitors 564R30TSD33
CAP CER 3300PF 3KV X7R RADIAL

CAP CER 3300PF 3KV X7R RADIAL

Supplier's Site Datasheet
Ceramic Capacitor, 3300Pf, 3000V, X7R, 10%, Radial; Capacitance Vishay - 57K9480 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 3300Pf, 3000V, X7R, 10%, Radial; Capacitance Vishay
57K9480
Ceramic Capacitor, 3300Pf, 3000V, X7R, 10%, Radial; Capacitance Vishay 57K9480
CERAMIC CAPACITOR, 3300PF, 3000V, X7R, 10%, RADIAL; Capacitance:3300pF; Voltage(DC):3kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:9.53mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 3300PF, 3000V, X7R, 10%, RADIAL; Capacitance:3300pF; Voltage(DC):3kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:9.53mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-564R30TSD33 564R30TSD33-ND 564R30TSD33 57K9480
Product Name Through-Hole 3kV 3.3nF Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 3300Pf, 3000V, X7R, 10%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Film Paper Film Capacitors - 125HC3600K4TM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers