Vishay Intertechnology, Inc. Ceramic Capacitors 564R30GAT68

Description
680pF ±20% 3000V (3kV) Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
680pF ±20% 3000V (3kV) Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R30GAT68-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R30GAT68-ND
Ceramic Capacitors 564R30GAT68-ND
680pF ±20% 3000V (3kV) Ceramic Capacitor Y5U (E) Radial, Disc

680pF ±20% 3000V (3kV) Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 680pF 3kV Capacitor
60-564R30GAT68
Through-Hole 680pF 3kV Capacitor 60-564R30GAT68
Radial Ceramic Capacitor 680pF 3kV Y5U Through Hole Product overview: 564R30GAT68 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 680pF, 3kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 680pF, 3kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAT68 can be used for catalog matching and distributor lookup.

Radial Ceramic Capacitor 680pF 3kV Y5U Through Hole Product overview: 564R30GAT68 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 680pF, 3kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 680pF, 3kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAT68 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 564R30GAT68 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R30GAT68
Ceramic Capacitors 564R30GAT68
CAP CER 680PF 3KV Y5U RADIAL

CAP CER 680PF 3KV Y5U RADIAL

Supplier's Site Datasheet
Ceramic Capacitor, 680Pf, 3000V, Y5U, 20%, Radial; Capacitance Vishay - 69K5358 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 680Pf, 3000V, Y5U, 20%, Radial; Capacitance Vishay
69K5358
Ceramic Capacitor, 680Pf, 3000V, Y5U, 20%, Radial; Capacitance Vishay 69K5358
CERAMIC CAPACITOR, 680PF, 3000V, Y5U, 20%, RADIAL; Capacitance:680pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 680PF, 3000V, Y5U, 20%, RADIAL; Capacitance:680pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 564R30GAT68-ND 60-564R30GAT68 564R30GAT68 69K5358
Product Name Ceramic Capacitors Through-Hole 680pF 3kV Capacitor Ceramic Capacitors Ceramic Capacitor, 680Pf, 3000V, Y5U, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers