Vishay Intertechnology, Inc. Ceramic Capacitors 564R30GAT47QA

Description
470pF ±20% 3000V (3kV) Ceramic Capacitor X5S Radial, Disc
Request a Quote Datasheet
Description
470pF ±20% 3000V (3kV) Ceramic Capacitor X5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R30GAT47QA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R30GAT47QA-ND
Ceramic Capacitors 564R30GAT47QA-ND
470pF ±20% 3000V (3kV) Ceramic Capacitor X5S Radial, Disc

470pF ±20% 3000V (3kV) Ceramic Capacitor X5S Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 564R30GAT47QA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R30GAT47QA
Ceramic Capacitors 564R30GAT47QA
CAP CER 470PF 3KV X5R RADIAL

CAP CER 470PF 3KV X5R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 564R30GAT47QA-ND 564R30GAT47QA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021418 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details